The S1G-13-F-89 is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is part of Diodes Incorporated's extensive range of diodes, specifically designed to meet the rigorous demands of modern electronic circuits. It is a surface-mount device encapsulated in a compact SMA (DO-214AC) package, which allows for high-density PCB layouts and is ideal for automated assembly processes.
Key Features
- High Efficiency: The S1G-13-F-89 is designed for optimal performance, offering high efficiency in rectification processes, making it suitable for high-frequency applications.
- High Surge Capability: This diode can withstand high surge currents, ensuring reliability and stability in circuits that experience momentary overloads.
- Low Forward Voltage Drop: It features a low forward voltage drop, which reduces power loss and improves efficiency in operation.
- RoHS Compliant: In accordance with environmental standards, the S1G-13-F-89 is RoHS compliant, minimizing the use of hazardous substances in its construction.
Applications
The versatility of the S1G-13-F-89 allows it to be used in a wide array of applications. It is particularly well-suited for use in power supply circuits, inverters, converters, and freewheeling diodes for consumer and telecommunication products. Its robust design also makes it an excellent choice for automotive applications, where reliability under harsh conditions is essential.
Technical Specifications
Parameter
Value
Package Type
SMA (DO-214AC)
Maximum Repetitive Reverse Voltage
400 V
Forward Continuous Current
1 A
Non-Repetitive Peak Forward Surge Current
30 A
Operating Temperature Range
-55°C to +150°C
With its robust design and superior electrical characteristics, the S1G-13-F-89 from Diodes Incorporated represents a reliable solution for designers looking to enhance the performance and efficiency of their electronic products.