EN
  • EN
  • DE

S1633B-66.0000

Part No S1633B-66.0000
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FD
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 66 MHz
Function Enable/Disable
Output LVCMOS, LVTTL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 25mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Current - Supply (Disable) (Max) 10µA
Base Product Number S1633B
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284941-S1633B-66.0000
Ultra Librarian 3D Model Ultra Librarian S1633B-66.0000 CAD Model

Description

Introducing the S1633B-66.0000 Oscillator from Diodes Incorporated

The S1633B-66.0000 is a high-performance, precision oscillator module designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This state-of-the-art component is engineered to deliver stable and accurate clock signals, making it an ideal solution for a wide range of electronic applications.

At the heart of the S1633B-66.0000 lies a crystal oscillator with a fixed frequency of 66.0000 MHz, providing a reliable timing source for your digital systems. The oscillator is characterized by its low jitter and high stability, ensuring that your devices operate smoothly and efficiently.

Key Features:

  • Frequency: 66.0000 MHz, offering a precise clock signal for timing-critical applications.
  • Supply Voltage: Designed to operate at a standard supply voltage, making it compatible with a variety of circuits without the need for additional voltage regulation.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital logic families.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Packaging: The device comes in a compact, surface-mount package that is easy to integrate into your PCB design, saving space and reducing assembly costs.

The S1633B-66.0000 is not only robust in its performance but also in its construction. Diodes Incorporated has designed this oscillator to meet the rigorous demands of modern electronics, ensuring that it can withstand the challenges of everyday use. Whether it's for telecommunications, consumer electronics, or industrial automation, the S1633B-66.0000 is an excellent choice for designers who require a dependable clock source.

With its blend of precision, stability, and durability, the S1633B-66.0000 from Diodes Incorporated represents a top-tier solution for your timing needs. Incorporate this high-quality oscillator into your design to enhance the performance and reliability of your electronic products.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their technical support team for personalized assistance.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess