The RH02-T from Diodes Incorporated is a robust, high-performance rectifier diode designed to meet the needs of a wide range of electronic applications. This diode is engineered to provide reliable and efficient operation, making it a go-to choice for professionals in the electronics industry. With its compact design and superior thermal performance, the RH02-T is well-suited for high-density circuit designs.
Key Features
- High Current Capability: The RH02-T is capable of handling high current loads, making it suitable for power supply applications and other high-current scenarios.
- Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Reliability: Designed with reliability in mind, the RH02-T ensures consistent performance and a long operational lifespan.
- Reverse Voltage Protection: It provides excellent protection against reverse voltage, safeguarding other components in the circuit from potential damage.
Applications
The versatility of the RH02-T allows it to be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Automotive Electronics
- Battery Charging Circuits
- Switching Power Supplies
Technical Specifications
| Parameter |
Value |
| Package Type |
SOD-123 |
| Maximum Repetitive Reverse Voltage |
100 V |
| Maximum Average Forward Rectified Current |
2 A |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Support
Diodes Incorporated is committed to delivering high-quality products. The RH02-T is backed by rigorous testing and quality control measures to ensure it meets the highest industry standards. For technical support and more information on the RH02-T, customers can access comprehensive documentation and customer service provided by Diodes Incorporated.