EN
  • EN
  • DE

PIC16F874-20I/L

Part No PIC16F874-20I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 740758-PIC16F874-20I/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F874
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian PIC16F874-20I/L CAD Model

Description

The PIC16F874-20I/L is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The PIC16F874-20I/L features a robust 8-bit architecture that provides a perfect balance between power consumption and processing capability.
  • Clock Speed: It operates at a maximum frequency of 20 MHz, ensuring swift execution of instructions for time-sensitive tasks.
  • Program Memory: With 7 KB of flash memory, this MCU offers ample space for complex programs and algorithms.
  • Data Memory: It is equipped with 192 bytes of RAM and 256 bytes of EEPROM, which are ideal for data storage and retrieval operations.
  • I/O Ports: The device includes 33 programmable input/output pins, allowing for flexible interfacing with a wide array of peripherals and sensors.
  • Timers: It has three timers, including two 8-bit and one 16-bit timer, which are essential for managing time-driven tasks efficiently.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 8 channels provides the capability to convert analog signals into digital data for processing.
  • Communication Interfaces: Supports serial communication through USART, SPI, and I2C modules, facilitating easy connectivity with other devices.

Robust Design

The PIC16F874-20I/L is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while offering robust protection for the silicon inside. It is also characterized by its industrial temperature range, operating reliably between -40°C to +85°C, making it suitable for harsh environments.

Applications

Thanks to its versatile feature set, the PIC16F874-20I/L is an excellent choice for a myriad of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Security systems

With its combination of performance, memory options, and I/O capabilities, the PIC16F874-20I/L from Microchip Technology stands as a versatile and reliable solution for designers and engineers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7941 $65.3823
6+ $17.8824 $107.2944
9+ $17.3236 $155.9124
12+ $16.7647 $201.1764
16+ $16.2059 $259.2944
21+ $14.5294 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess