EN
  • EN
  • DE

RDBF2510-13

Part No RDBF2510-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 2.5A DBF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBF
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Flat Leads
Case / Package DBF
Family Name RDBF2510
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RDBF2510-13DIDKR, RDBF2510-13DITR, RDBF2510-13DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891547-RDBF2510-13
Ultra Librarian 3D Model Ultra Librarian RDBF2510-13 CAD Model

Description

The RDBF2510-13 from Diodes Incorporated is a high-performance rectifier diode designed to offer efficient and reliable operation in a variety of electronic applications. This component is a vital piece in power management tasks, providing the necessary rectification capabilities for converting alternating current (AC) to direct current (DC) in power supplies, adapters, and other electronic devices.

Key Features

  • High Current Capability: The RDBF2510-13 is capable of handling a high forward current of 25A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: It ensures energy efficiency with a low forward voltage drop, which minimizes power loss and heat generation during operation.
  • High Surge Current Capability: This diode has the ability to manage high surge currents, providing robust performance during momentary overloads.
  • Robust Design: The RDBF2510-13 is encapsulated in an R-6 package, offering a compact form factor while maintaining strong thermal performance and mechanical durability.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is designed to withstand extreme environmental conditions.

Applications

The RDBF2510-13 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • AC/DC converters
  • Free-wheeling diodes in inverter circuits
  • Motor controllers
  • Automotive applications requiring high reliability

Technical Specifications

Parameter Value Package Type R-6 Maximum Repetitive Reverse Voltage 1000V Average Rectified Forward Current 25A Operating Temperature Range -55°C to +150°C Storage Temperature Range -55°C to +150°C

Overall, the RDBF2510-13 from Diodes Incorporated is a solid choice for designers seeking a reliable and efficient rectifier diode capable of meeting the demands of high-power and high-voltage applications.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2674 $58.8280
530+ $0.2195 $116.3350
815+ $0.2127 $173.3505
1,125+ $0.2057 $231.4125
1,455+ $0.1989 $289.3995
1,945+ $0.1783 $346.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess