EN
  • EN
  • DE

PT8A3514APE

Part No PT8A3514APE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER DIP-8 / Smart Iron Controller PMIC 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Smart Iron Controller
Current - Supply 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A3514
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792691-PT8A3514APE
Ultra Librarian 3D Model Ultra Librarian PT8A3514APE CAD Model

Description

Introducing the PT8A3514APE from Diodes Incorporated

The PT8A3514APE is a state-of-the-art, low-power timer IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative timer IC is engineered to provide reliable and precise timing solutions for a wide range of applications, including household appliances, personal care devices, and industrial equipment.

The PT8A3514APE is part of the renowned PT8A product series, known for their exceptional performance and versatility. It operates at a voltage range of 2.2V to 5.5V, making it suitable for battery-operated devices as well as those powered by a standard power supply. Its low power consumption ensures extended battery life and reduced energy costs, which is critical for portable and energy-efficient devices.

Featuring a compact SOT-26 package, the PT8A3514APE is designed for space-constrained applications. Its small footprint allows for integration into PCB designs where space is at a premium, without compromising on functionality or performance. The IC's robust design ensures it can withstand the rigors of daily use, providing a reliable timing solution over a wide temperature range.

One of the key advantages of the PT8A3514APE is its ease of use. It requires minimal external components, simplifying the design process and accelerating time-to-market for product developers. The timer IC is also highly configurable, offering designers the flexibility to set the timing duration according to the specific needs of their application, ranging from seconds to hours.

Diodes Incorporated's commitment to quality is evident in the PT8A3514APE, which is built to meet the highest industry standards. Customers can trust in the reliability and performance of this timer IC, which is backed by Diodes Incorporated's comprehensive technical support and customer service.

In summary, the PT8A3514APE timer IC is an ideal choice for designers looking for a compact, low-power, and highly reliable timing solution. With its versatile features and robust design, it stands out as a top-tier component in the semiconductor market, ready to enhance the functionality and efficiency of a wide array of products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess