EN
  • EN
  • DE

PT8A2621WEX

Part No PT8A2621WEX
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792683-PT8A2621WEX
Ultra Librarian 3D Model Ultra Librarian PT8A2621WEX CAD Model

Description

Introducing the PT8A2621WEX from Diodes Incorporated

The PT8A2621WEX is a cutting-edge solution for modern electronic applications, brought to you by the renowned manufacturer, Diodes Incorporated. This versatile component is designed to cater to a wide range of needs within the electronics industry, offering reliability and performance in a compact package.

At the heart of the PT8A2621WEX lies its capability as a timer controller. This feature enables it to be used in applications requiring precise timing operations such as in household appliances, automotive electronics, and industrial machinery. With its precision timing control, users can ensure that their devices operate at optimal efficiency and with the utmost accuracy.

The PT8A2621WEX is not just about timing; it is also equipped with multiple operating modes. These modes provide flexibility and adaptability, allowing the component to be easily integrated into various circuit designs. Whether your application requires a monostable or astable configuration, this timer controller can be configured to meet your specific requirements.

From a design perspective, the PT8A2621WEX is housed in a compact package, making it suitable for space-constrained applications. Despite its small size, it does not compromise on power or functionality. It is designed to work with minimal external components, which simplifies circuit design and helps reduce overall system costs.

Moreover, the PT8A2621WEX boasts robust electrical characteristics. It operates over a wide voltage range, ensuring compatibility with various power supplies and battery technologies. This feature is particularly important for portable and low-power applications where power availability may vary.

For engineers and designers looking for a reliable and versatile timing solution, the PT8A2621WEX from Diodes Incorporated is an excellent choice. Its combination of precision, flexibility, and compact design makes it a valuable component for any project requiring a high-quality timer controller.

In summary, the PT8A2621WEX stands out as a superior choice for those in need of a high-performance timer controller that offers versatility, durability, and ease of integration into a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess