EN
  • EN
  • DE

PT7M7433TAEX

Part No PT7M7433TAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 1 Active Low/Push-Pull 5-Pin SOT-23 T/R / IC SUPERVISOR ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 90 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 062164-PT7M7433TAEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PT7M7433
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PT7M7433TAEX CAD Model

Description

Diodes Incorporated PT7M7433TAEX Voltage Supervisor

The PT7M7433TAEX from Diodes Incorporated is a highly precise voltage supervisor designed to ensure the reliability and stability of your electronic systems. This component is essential for applications that require consistent monitoring and management of power supply conditions, making it ideal for a broad range of products including computers, consumer electronics, and industrial equipment.

The PT7M7433TAEX is engineered to monitor the voltage level of a single battery cell or a connected power supply. It provides an active-low reset output, which is triggered whenever the monitored voltage falls below a predefined threshold. This feature is crucial for preventing microprocessor and microcontroller systems from operating under conditions that could lead to incorrect functioning or damage due to insufficient power.

With its ultra-low power consumption, the PT7M7433TAEX is an excellent choice for portable and battery-powered devices, contributing to extended operational life and reduced energy costs. The device comes in a compact, surface-mount SOT-23 package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Key specifications of the PT7M7433TAEX include a wide operating voltage range, ensuring compatibility with various power supply configurations and a tight threshold accuracy that provides reliable voltage monitoring to prevent system errors. The built-in hysteresis feature prevents false triggering due to transient conditions, further enhancing the stability of the system it is integrated into.

Diodes Incorporated's commitment to quality is evident in the PT7M7433TAEX, with its robust design that meets industry standards for performance and reliability. This voltage supervisor is a testament to Diodes Incorporated's expertise in creating components that safeguard electronic systems against power-related issues, thus preserving the integrity and longevity of your valuable equipment.

In summary, the PT7M7433TAEX is a versatile and dependable solution for voltage supervision needs in a variety of applications. Its precision, low power consumption, and compact form factor make it an indispensable component for designers looking to enhance system safety and efficiency.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7497 $52.4910
70+ $1.4357 $100.4990
110+ $1.3908 $152.9880
150+ $1.3460 $201.9000
195+ $1.3011 $253.7145
260+ $1.1665 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess