EN
  • EN
  • DE

PT7M3808G25TAEX

Part No PT7M3808G25TAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PT7M3808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PT7M3808G25TAEXDIDKR, PT7M3808G25TAEXDITR, PT7M3808G25TAEXDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890373-PT7M3808G25TAEX
Ultra Librarian 3D Model Ultra Librarian PT7M3808G25TAEX CAD Model

Description

Product Overview: PT7M3808G25TAEX from Diodes Incorporated

The PT7M3808G25TAEX is a high-performance, low-dropout regulator (LDO) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. Designed to deliver a fixed output voltage of 2.5V with an input voltage range from 2.5V to 5.5V, this LDO is particularly suitable for battery-operated devices, portable electronics, and other applications where efficient power management is critical.

With an impressive dropout voltage of just 280mV at a 150mA load, the PT7M3808G25TAEX ensures efficient operation even when the supply voltage is close to the output voltage, making it an ideal choice for systems with tight power budgets. The device is capable of supplying up to 150mA of output current, which is sufficient for a wide range of low-power applications.

The PT7M3808G25TAEX comes in a compact SOT-23 package, making it an excellent option for space-constrained applications. Its small footprint does not compromise its performance, as it includes features such as over-current protection and thermal shutdown, ensuring the safety and reliability of your designs.

One of the key features of this LDO is its low quiescent current, which minimizes power consumption when the device is in idle mode. This characteristic is particularly advantageous for battery-powered devices, as it extends the battery life by reducing the power drain when the device is not in active use.

The PT7M3808G25TAEX also offers excellent transient response, which is critical for maintaining a stable output voltage during rapid changes in load, such as when a device switches from a low power state to a high power state. This ensures that sensitive components in your system are protected and that performance remains consistent.

In summary, the PT7M3808G25TAEX from Diodes Incorporated is a robust and reliable LDO voltage regulator that offers a fixed 2.5V output, low dropout, and low quiescent current, all packed into a small SOT-23 package. Its features make it a versatile choice for a multitude of applications where efficient power management and space-saving design are essential.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7334 $58.6720
195+ $0.6019 $117.3705
300+ $0.5830 $174.9000
410+ $0.5643 $231.3630
530+ $0.5454 $289.0620
710+ $0.4890 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess