EN
  • EN
  • DE

ACS70201LLCATR-020B5

Part No ACS70201LLCATR-020B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH ACCURACY SOIC8 CURRENT SENS / Current Sensor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Base Product Number ACS70201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 620-ACS70201LLCATR-020B5TR
Standard Package 3,000
Win Source Part Number 995241-ACS70201LLCATR-020B5
Ultra Librarian 3D Model Ultra Librarian ACS70201LLCATR-020B5 CAD Model

Description

The Allegro MicroSystems ACS70201LLCATR-020B5 is a current sensor that is designed for use in various applications.

  • Manufacturer: Allegro MicroSystems
  • Package: Tape and Reel
  • Units per Package: 3000
  • Output: No Output
  • Polarization: No Polarization
  • Current Supply: No Current Supply
  • Sensitivity: Not specified
  • Parameter Measured: Unknown
  • Package/Case: Not specified
  • Operating Temperature Range: Not specified
  • RoHS Compliant: No

You May Also Be Interested in

Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess