EN
  • EN
  • DE

PT7D6555JEX-Z-G

Part No PT7D6555JEX-Z-G
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCK GENERATOR PLCC-44 / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1189132-PT7D6555JEX-Z-G
Ultra Librarian 3D Model Ultra Librarian PT7D6555JEX-Z-G CAD Model

Description

Introducing the PT7D6555JEX-Z-G from Diodes Incorporated

The PT7D6555JEX-Z-G is a state-of-the-art product from Diodes Incorporated, renowned for its high-quality semiconductor components. This particular device is designed to meet the rigorous demands of modern electronic systems, providing reliability and performance that engineers and designers can trust.

Key Features

  • High Precision: The PT7D6555JEX-Z-G is built for precision, ensuring that it operates with the highest level of accuracy for the applications it is integrated into.
  • Robust Performance: Engineered to withstand challenging conditions, this product maintains its functionality across a wide range of temperatures and operational stresses.
  • Energy Efficiency: With the growing importance of energy conservation, the PT7D6555JEX-Z-G is designed to operate with minimal power consumption, making it an environmentally friendly choice for energy-conscious projects.
  • Compact Form Factor: The small footprint of the PT7D6555JEX-Z-G allows for seamless integration into various electronic assemblies without compromising on space.
  • Longevity: Durability is a hallmark of Diodes Incorporated products, and this device is no exception, offering a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the PT7D6555JEX-Z-G makes it ideal for a wide array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Management Solutions

Quality Assurance

Diodes Incorporated is committed to delivering products that adhere to the highest quality standards. The PT7D6555JEX-Z-G has undergone rigorous testing to ensure it meets the stringent requirements expected by the industry. Customers can be confident that they are receiving a product that not only performs exceptionally but is also backed by Diodes Incorporated's reputation for quality.

Conclusion

The PT7D6555JEX-Z-G is more than just a component; it's a testament to Diodes Incorporated's dedication to innovation, efficiency, and quality. Whether for consumer gadgets, automotive reliability, or industrial robustness, this product stands as a top-tier choice for any developer seeking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess