The PT7C4363BZEEX is a high-performance, low-power serial real-time clock (RTC) with an I2C interface, brought to you by Diodes Incorporated. This RTC is designed for efficient timekeeping in a wide range of consumer, industrial, and automotive applications. With its compact size and extended temperature range, the PT7C4363BZEEX is an ideal choice for systems where space is at a premium and reliability is a must.
Key Features
- Timekeeping Accuracy: The device maintains excellent timekeeping accuracy with a built-in temperature-compensated crystal oscillator (TCXO).
- I2C Interface: Provides a simple, two-wire interface for easy integration into existing systems, supporting fast data transfer rates.
- Battery Backup: Includes a battery-backup input pin, ensuring continuous timekeeping in the event of a power failure.
- Programmable Alarm: Features a programmable alarm function that can be set to trigger on a specific date, day of the week, or time.
- Low Power Consumption: Designed for power-sensitive applications, the PT7C4363BZEEX operates with minimal power consumption, extending battery life in portable devices.
- Extended Temperature Range: Operates across a wide temperature range, making it suitable for outdoor and automotive environments.
Applications
The versatility of the PT7C4363BZEEX makes it suitable for a broad array of applications, including:
- Consumer electronics such as smartwatches, cameras, and smart home devices
- Industrial systems, including factory automation and control systems
- Automotive applications, particularly those requiring a durable and reliable RTC under varying environmental conditions
- Portable medical devices where accurate timekeeping is essential
Technical Specifications
The PT7C4363BZEEX boasts a variety of technical specifications that ensure its suitability for demanding applications:
- Supply Voltage: 1.8V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: 8-pin TSSOP
Overall, the PT7C4363BZEEX from Diodes Incorporated is a robust and reliable component, engineered to meet the stringent demands of modern electronic systems.