EN
  • EN
  • DE

ISO7730QDBQRQ1

Part No ISO7730QDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH 16SSOP / General Purpose Digital Isolator 3000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ISO7730QDBQRQ1,296-51203-1,296-51203-2,ISO7730QDBQRQ1-ND,TEXTISISO7730QDBQRQ1,296-51203-6
Standard Package 2,500
Win Source Part Number 1125556-ISO7730QDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7730QDBQRQ1 CAD Model

Description

Introducing the ISO7730QDBQRQ1 - A High-Performance Triple-Channel Digital Isolator from Texas Instruments

The ISO7730QDBQRQ1 is a cutting-edge triple-channel digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide signal isolation in a wide range of applications, ensuring reliable operation in environments with high electrical noise and isolation requirements.

Key Features

  • Triple-Channel Isolation: The ISO7730QDBQRQ1 boasts three high-speed isolation channels, with two forward and one reverse-direction channels, making it versatile for bidirectional communication.
  • High Isolation Voltage: With a capability to withstand isolation voltages up to 5000 Vrms for 1 minute, this digital isolator provides excellent protection for sensitive circuits.
  • Robust Electromagnetic Compatibility (EMC): It offers low emissions and high immunity to electromagnetic interference, complying with industrial standards and ensuring stable performance in harsh electrical environments.
  • Wide Temperature Range: The device operates over an extended industrial temperature range of -40°C to +125°C, suitable for demanding industrial applications.
  • Fail-Safe Design: Outputs are designed to go to a known state when the input power supply is lost, enhancing the safety of the system it's implemented in.

Applications

The ISO7730QDBQRQ1 is ideal for use in a variety of applications that require high-voltage isolation and noise immunity. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Green energy systems, such as solar inverters and wind turbines
  • Motor drives and other power control applications
  • Data communication systems that require galvanic isolation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ISO7730QDBQRQ1 is no exception. It is qualified for automotive applications, meeting the stringent AEC-Q100 Grade 2 standards. This ensures reliable operation even in the challenging conditions often found in automotive environments.

With its advanced features, the ISO7730QDBQRQ1 from Texas Instruments represents a reliable and efficient solution for your digital isolation needs, providing both safety and performance in a compact, surface-mount package.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7610 $52.6540
33+ $3.0860 $101.8380
51+ $2.9895 $152.4645
70+ $2.8931 $202.5170
90+ $2.7967 $251.7030
120+ $2.5073 $300.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess