EN
  • EN
  • DE

PT7C4311AUEX

Part No PT7C4311AUEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8TDFN / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Mfr Diodes Incorporated
Series -
Package Bulk
Product Status Obsolete
Type Clock/Calendar
Features RAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I²C, 2-Wire Serial
Voltage - Supply 1.2V ~ 5.5V, 1.5V ~ 5.5V, 3V ~ 5.5V
Voltage - Supply, Battery 2V ~ 3.5V
Current - Timekeeping (Max) 150µA @ 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383225-PT7C4311AUEX
Ultra Librarian 3D Model Ultra Librarian PT7C4311AUEX CAD Model

Description

Introducing the PT7C4311AUEX from Diodes Incorporated

The PT7C4311AUEX is a precision real-time clock (RTC) module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced RTC module offers a wide range of features that make it an ideal timekeeping solution for a variety of applications, from consumer electronics to industrial systems.

At the heart of the PT7C4311AUEX is a highly accurate and low-power clock/calendar functionality that is capable of providing seconds, minutes, hours, day, date, month, and year information. The built-in leap year compensation is valid up to the year 2100, ensuring long-term reliability without the need for manual adjustments. Additionally, the device features a programmable square-wave output that can be used for a variety of functions including timing and alarms.

The PT7C4311AUEX operates over a wide voltage range, making it suitable for battery-powered applications where power efficiency is crucial. Its I2C interface facilitates easy integration into existing systems, allowing for straightforward communication with microcontrollers and other digital devices. The device also boasts a low-power consumption, which is critical for extending the battery life of portable devices.

One of the key advantages of the PT7C4311AUEX is its automatic power-fail detect and switch circuitry. This feature ensures that timekeeping continues uninterrupted during power interruptions, by automatically switching to a backup power supply. The timekeeping operation continues even when the main power is restored, without any loss of accuracy.

Enclosed in a compact package, the PT7C4311AUEX is designed for surface mount technology, which makes it suitable for high-volume production and space-constrained applications. Its robust design ensures reliable operation in a wide range of environmental conditions, making it a versatile choice for both consumer and industrial products.

With its combination of precision, low power, and ease of use, the PT7C4311AUEX from Diodes Incorporated is a standout choice for designers and engineers looking for a dependable RTC solution.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess