EN
  • EN
  • DE

PT7C4302WEX

Part No PT7C4302WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.2 V to 5.5 V
Voltage - Supply, Battery 1.5 V to 5.5 V
Current - Timekeeping (Max) 25.3μA to 81μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 062155-PT7C4302WEX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian PT7C4302WEX CAD Model

Description

The PT7C4302WEX is a highly integrated, serial real-time clock (RTC) device from Diodes Incorporated that offers a wide range of features for timekeeping applications. Designed with precision and reliability in mind, it is an ideal choice for embedded systems that require accurate time and date information.

Key Features:

  • I2C Interface: The device includes a two-wire I2C serial interface for easy integration into most microcontroller-based systems. This interface facilitates simple communication with the RTC, allowing for the programming of time and date information as well as the retrieval of current time/date status.
  • Low Power Consumption: The PT7C4302WEX is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is critical. It ensures minimal impact on battery life while maintaining accurate timekeeping.
  • Automatic Leap Year Compensation: With built-in intelligence to handle leap years, the device automatically adjusts the date at the end of February, ensuring the calendar remains accurate without manual intervention.
  • Wide Operating Voltage Range: The device operates across a wide voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Programmable Alarm and Timer Functions: The PT7C4302WEX includes programmable alarm and timer functions that can be set to trigger on specific dates, times, or intervals, providing versatility for time-based events and tasks.
  • Compact Package: The device is available in a small package, making it ideal for space-constrained applications without compromising functionality.

Applications:

The PT7C4302WEX is suited for a variety of applications that require accurate and reliable timekeeping. These include, but are not limited to, consumer electronics, office automation, industrial control systems, data loggers, and other applications where time of day and date information are necessary.

Ordering Information:

For ordering and detailed technical specifications, please visit the Diodes Incorporated website or contact your local Diodes Incorporated sales representative. Ensure that the part number PT7C4302WEX is referenced to access information specific to this real-time clock device.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5792 $52.1280
215+ $0.4753 $102.1895
330+ $0.4604 $151.9320
450+ $0.4456 $200.5200
585+ $0.4307 $251.9595
780+ $0.3862 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess