EN
  • EN
  • DE

SN74HCT377DWRG4

Part No SN74HCT377DWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLOCK ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254773-SN74HCT377DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT377DWRG4 CAD Model

Description

Product Overview: SN74HCT377DWRG4 from Texas Instruments

The SN74HCT377DWRG4 is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 'HCT' family, which signifies that it is a high-speed CMOS logic chip that is compatible with TTL (Transistor-Transistor Logic) levels. The SN74HCT377DWRG4 is specifically engineered to provide a reliable solution for storage and transfer of 8-bit data in digital systems.

This flip-flop IC features eight edge-triggered D-type flip-flops with a common clock (CLK) and an asynchronous clear (CLR) input. Each flip-flop has its own 3-state output, which allows for the use in bus-oriented systems. The 3-state outputs are controlled by the output enable (OE) input, making it simple to place the eight outputs in either a high-impedance state or a logic state.

The SN74HCT377DWRG4 operates over a broad voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels while maintaining the speed and low power consumption characteristic of CMOS devices. This wide operating range, along with its TTL input compatibility, allows for easy integration into mixed-technology systems and ensures that the device can interface with older logic families.

Encased in a 20-pin SOIC (Small Outline Integrated Circuit) package, the SN74HCT377DWRG4 is designed for surface-mount technology, offering a compact footprint that is ideal for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliability and functionality across a wide range of environmental conditions, making it a versatile choice for various industrial, commercial, and consumer electronics applications.

With its robust design and advanced features, the SN74HCT377DWRG4 is a perfect choice for designers looking to implement efficient data storage or temporary data holding solutions in their digital systems. Whether it's used in microprocessor systems, computers, data loggers, or communication equipment, this Texas Instruments product delivers consistent performance and high-quality results.

Key features of the SN74HCT377DWRG4 include:

  • Eight D-type flip-flops with 3-state outputs
  • Edge-triggered clock input
  • Asynchronous clear input
  • 4.5V to 5.5V operating range
  • TTL input compatibility
  • Wide operating temperature range (-40°C to 85°C)
  • 20-pin SOIC package for surface-mount applications

Overall, the SN74HCT377DWRG4 stands out as a reliable and flexible component that enhances the functionality and stability of digital systems requiring efficient data handling.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess