EN
  • EN
  • DE

PT74HC164WE

Part No PT74HC164WE
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description IC LOGIC / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Diodes Incorporated
Series 74HC
Package Bulk
Product Status Obsolete
Base Product Number 74HC164
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 931012-PT74HC164WE
Ultra Librarian 3D Model Ultra Librarian PT74HC164WE CAD Model

Description

The PT74HC164WE from Diodes Incorporated is a high-speed, CMOS 8-bit serial-in/parallel-out shift register designed to provide efficient and reliable operation in a wide range of digital applications. This integrated circuit is part of the 74HC family, known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity characteristic of CMOS technology.

With its dual-in-line package, the PT74HC164WE is engineered to facilitate easy integration into various circuit designs. It operates over a broad voltage range from 2V to 6V, making it versatile for use in systems with different power levels. This feature, coupled with its wide operating temperature range, ensures that the device can function in various environmental conditions without performance degradation.

The PT74HC164WE features eight edge-triggered flip-flops with a common clock input (CP) and a serial data input (DS). Data is entered serially and then shifted out in parallel format, allowing for the conversion of serial data to parallel output. This functionality is essential for expanding the data handling capability of microprocessors and microcontrollers with minimal pin count and for interfacing with peripheral devices.

Additional characteristics of the PT74HC164WE include a high data throughput rate, which is crucial for applications requiring fast data processing and communication. The device also provides a master reset (MR) function, which allows the entire shift register to be cleared with a single input pulse, thus simplifying system design and enhancing operational reliability.

Typical applications for the PT74HC164WE are diverse and include digital signal processing, data storage, data transfer systems, and any application where low power operation and high integration are desired. Its robust design and ease of use make it a go-to component for engineers and designers looking to create efficient, high-performance digital systems.

With its commitment to quality and performance, Diodes Incorporated ensures that the PT74HC164WE meets the stringent requirements of modern electronic devices, providing a reliable and cost-effective solution for serial-to-parallel data conversion needs.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess