EN
  • EN
  • DE

PSMAJ440A-13

Part No PSMAJ440A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 376VWM 602VC SMA / 602V Clamp 660mA Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 376V
Voltage - Breakdown (Min) 418V
Voltage - Clamping (Max) @ Ipp 602V
Current - Peak Pulse (10/1000µs) 660mA
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number PSMAJ440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PSMAJ440A-13DICT,PSMAJ440A-13DIDKR,PSMAJ440A-13DITR
Standard Package 5,000
Win Source Part Number 1334960-PSMAJ440A-13
Ultra Librarian 3D Model Ultra Librarian PSMAJ440A-13 CAD Model

Description

Introducing the PSMAJ440A-13 TVS Diode from Diodes Incorporated

The PSMAJ440A-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection in a variety of applications. This TVS diode is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes, ensuring reliable performance and longevity of your electronic devices.

Key Features of the PSMAJ440A-13

  • High Surge Capability: With its ability to handle high surge events, the PSMAJ440A-13 is an ideal choice for protecting against severe voltage spikes.
  • 400W Peak Pulse Power: This TVS diode offers a peak pulse power dissipation of 400 watts (@10/1000μs waveform), providing a strong shield against energy surges.
  • Uni-directional Protection: The PSMAJ440A-13 is designed to offer uni-directional protection, making it suitable for DC applications where polarity is maintained.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, ensuring minimal voltage drop during a surge event, thus offering better protection.
  • DO-214AC (SMA) Package: Encased in a DO-214AC (SMA) package, the PSMAJ440A-13 is compact and suitable for high-density circuit board designs.

Applications

The PSMAJ440A-13 is versatile and can be used in a wide array of applications where transient voltage protection is critical. These include:

  • Power Supply Units
  • Portable Devices
  • Industrial Systems
  • Networking Equipment
  • Telecommunication Systems
  • Automotive Electronics

Reliability and Compliance

Diodes Incorporated ensures that the PSMAJ440A-13 meets rigorous industry standards for reliability and performance. The device is compliant with the RoHS and REACH environmental regulations, making it a responsible choice for designers looking to meet current environmental directives.

With its combination of high surge capability, power dissipation, and compact form factor, the PSMAJ440A-13 from Diodes Incorporated stands out as a superior choice for transient voltage suppression needs in a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,405+ $0.0208 $50.0240
5,850+ $0.0171 $100.0350
9,095+ $0.0165 $150.0675
12,500+ $0.0160 $200.0000
16,130+ $0.0155 $250.0150
21,585+ $0.0139 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,960 pieces
MOQ: 2405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess