EN
  • EN
  • DE

SMAJ120CA-13

Part No SMAJ120CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 2A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ120
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301038-SMAJ120CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ120CA-13 CAD Model

Description

Product Overview: SMAJ120CA-13 TVS Diode from Diodes Incorporated

The SMAJ120CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection solutions for a wide range of applications. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Constructed with the state-of-the-art technology, the SMAJ120CA-13 is housed in a compact SMA package, which is not only space-efficient but also offers excellent power dissipation capabilities. This product is characterized by its bidirectional functionality, which means it can clamp both positive and negative transient voltages to a safe level, ensuring the protection of both sides of the line.

Key Features:

  • Peak Pulse Power Dissipation: The SMAJ120CA-13 is capable of handling 400W of peak pulse power dissipation for a 10/1000μs waveform, which helps to safeguard sensitive components from high energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 120V, it is suitable for a variety of applications where specific voltage levels are required for operation and transient protection.
  • Low Leakage Current: It demonstrates low leakage current, minimizing power loss and ensuring efficient operation of the overall system.
  • Fast Response Time: The device features an exceptionally fast response time to transient events, typically in the order of picoseconds, providing immediate protection against voltage spikes.
  • High Temperature Range: The SMAJ120CA-13 can operate over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • RoHS Compliant: This TVS diode is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications:

The SMAJ120CA-13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Portable Devices
  • Power Supply Networks

With its combination of high peak pulse power capability, fast response time, and low leakage current, the SMAJ120CA-13 from Diodes Incorporated is an excellent choice for ensuring the longevity and reliability of electronic circuits.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess