EN
  • EN
  • DE

PS8A0132BWEX

Part No PS8A0132BWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description CERAMIC HEATING CONTROLLER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number PS8A0132
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890248-PS8A0132BWEX
Ultra Librarian 3D Model Ultra Librarian PS8A0132BWEX CAD Model

Description

Diodes Incorporated PS8A0132BWEX - High-Performance Voltage Regulator

The PS8A0132BWEX from Diodes Incorporated is a state-of-the-art voltage regulator designed to offer stable and reliable performance for a wide range of electronic applications. This component is engineered to meet the needs of modern electronic devices that require efficient power management and minimal power loss.

Key Features

  • High Accuracy: Provides precise voltage regulation to ensure stable operation of the connected device, which is critical for sensitive electronic circuits.
  • Low Dropout: The low dropout feature allows the regulator to continue to operate efficiently even when the input voltage is very close to the output voltage, reducing power consumption and heat generation.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, enhancing the longevity and reliability of both the regulator and the application it is used in.
  • Wide Operating Temperature Range: Capable of functioning across a broad temperature range, making it suitable for various challenging environments.
  • Compact Package: The PS8A0132BWEX comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatile nature of the PS8A0132BWEX makes it an excellent choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Computing Systems
  • Industrial Controls

Quality and Reliability

Diodes Incorporated is well-known for its commitment to quality and the PS8A0132BWEX is no exception. Manufactured with the highest standards, this voltage regulator ensures performance that you can depend on. Whether you're designing a new system or upgrading an existing one, the PS8A0132BWEX is a choice that promises to deliver both efficiency and durability.

For detailed specifications, technical data, and application guidelines, customers are advised to consult the official datasheet provided by Diodes Incorporated for the PS8A0132BWEX voltage regulator.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess