EN
  • EN
  • DE
  • IT

PR1502-S

Part No PR1502-S
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1.5A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer Diodes Incorporated
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 210226-PR1502-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR1502-S CAD Model

Description

The PR1502-S from Diodes Incorporated is a robust and efficient rectifier designed for a wide range of applications. This component is part of the PR15xx series, known for their high performance in rectification tasks. The PR1502-S is specifically crafted to cater to the needs of electronic circuits that require high current capability and low forward voltage drop.

Key Features

  • High Current Capability: The PR1502-S is capable of handling a high forward surge current of up to 50A, making it suitable for applications that experience high inrush currents at startup.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures that power loss is minimized during the rectification process, leading to more efficient circuit operation.
  • High Reliability: Built with reliability in mind, the PR1502-S is designed to withstand harsh conditions and provide stable performance over its lifespan.
  • Reverse Voltage: It has a peak repetitive reverse voltage (VRRM) of 200V, which is suitable for a variety of applications in different voltage environments.
  • Package: The PR1502-S comes in a DO-15 package, which is known for its compact size and ease of integration into a wide range of electronic devices.

Applications

The PR1502-S is versatile and can be used in numerous applications, such as:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Technical Specifications

Parameter Value Forward Current (IF) 1.5A Forward Surge Current (IFSM) 50A Reverse Voltage (VRRM) 200V Forward Voltage Drop (VF) 1.1V @ 1.5A

For engineers and designers looking for a reliable and efficient rectifying solution, the PR1502-S from Diodes Incorporated offers an excellent balance of performance, durability, and versatility. Its technical specifications and high current capability make it an ideal choice for a broad spectrum of rectification applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess