EN
  • EN
  • DE

PI90LVT048ALEX

Part No PI90LVT048ALEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LVDS LINE RCVR QUAD TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 500Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 061651-PI90LVT048ALEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90LVT048ALEX CAD Model

Description

Introducing the PI90LVT048ALEX from Diodes Incorporated

The PI90LVT048ALEX is a cutting-edge, low-voltage differential signaling (LVDS) receiver designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This receiver is part of the PI90LVT series known for its exceptional performance in high-speed data transmission applications.

Key Features

  • High-Speed Performance: The PI90LVT048ALEX is capable of operating at data rates up to 400 Mbps, making it ideal for applications requiring fast and reliable data transmission.
  • Low-Voltage Operation: Designed to work with a nominal supply voltage of 3.3V, this device is optimized for low-power applications, contributing to overall energy efficiency in system design.
  • LVDS Interface: Its LVDS outputs ensure minimal electromagnetic interference (EMI), reduced power consumption, and noise immunity, which are critical for maintaining signal integrity in noisy environments.
  • Robust Design: The receiver is characterized by its industrial-grade operating temperature range, making it suitable for use in harsh environmental conditions.
  • Fail-Safe Protection: The PI90LVT048ALEX incorporates fail-safe circuitry that guarantees a high output state when inputs are undriven and open, shorted, or terminated but idle.

Applications

The versatility of the PI90LVT048ALEX allows it to be utilized in a wide range of applications, including:

  • High-speed data communication for networking and telecommunications
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interconnects
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The PI90LVT048ALEX is no exception, as it is manufactured under strict quality control standards to ensure reliability and performance consistency. Its robust design is complemented by the company's support and expertise, ensuring that customers receive the best possible solution for their data transmission needs.

Whether you are designing a complex telecommunications system or a simple point-to-point data link, the PI90LVT048ALEX from Diodes Incorporated provides a reliable and efficient solution for your high-speed data transmission challenges.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
9+ $13.3241 $119.9169
14+ $12.9083 $180.7162
19+ $12.4913 $237.3347
24+ $12.0755 $289.8120
33+ $10.8258 $357.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess