EN
  • EN
  • DE

PI7C9X7958ANBE

Part No PI7C9X7958ANBE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC PCIE-TO-UART BRIDGE 160LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Protocol PCI
Purpose Bridge, PCI to UART
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 160-LFBGA (12x12)
Win Source Part Number 061645-PI7C9X7958ANBE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C9X7958ANBE CAD Model

Description

Introducing the PI7C9X7958ANBE from Diodes Incorporated

The PI7C9X7958ANBE is a cutting-edge PCIe packet switch designed to meet the high-performance demands of modern computing and networking applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is engineered to provide an efficient and versatile solution for expanding and bridging PCIe connections in a wide array of electronic systems.

At the heart of the PI7C9X7958ANBE lies its support for the PCI Express 2.0 specification, enabling high-speed data transfer rates of up to 5 GT/s per lane. This translates to enhanced system performance and improved data throughput for applications that require rapid data processing and transfer capabilities.

The device features 8 lanes and 5 ports, which can be flexibly configured to create multiple topologies, such as peer-to-peer or fan-out configurations. This flexibility makes it an ideal choice for designers looking to customize their systems for specific use cases, whether it be for data centers, embedded systems, or consumer electronics.

Equipped with advanced power management features, the PI7C9X7958ANBE is designed to optimize power consumption, making it suitable for energy-conscious designs. The switch also supports hot-plug operation, allowing for seamless integration and maintenance of PCIe devices without the need to power down the system.

For developers, Diodes Incorporated provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the PI7C9X7958ANBE into their projects. The switch's robust design and support for a wide industrial temperature range ensure reliable operation even in challenging environmental conditions.

In summary, the PI7C9X7958ANBE from Diodes Incorporated is a high-performance PCIe packet switch that offers a perfect blend of speed, flexibility, and power efficiency. Its advanced features and robust support make it an excellent choice for a multitude of applications that require reliable and efficient PCIe expansion and bridging solutions.

For more information or to inquire about purchasing, interested parties are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8614 $59.1684
15+ $8.0908 $121.3620
23+ $7.8378 $180.2694
31+ $7.5849 $235.1319
40+ $7.3331 $293.3240
53+ $6.5743 $348.4379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess