EN
  • EN
  • DE

PI7C9X2G304SLBFDE

Part No PI7C9X2G304SLBFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Packet Switch, 3-Port/4-Lane
Case / Package 128-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 209997-PI7C9X2G304SLBFDE
Family Name PI7C9X2G304SLBFDE
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SLBFDE CAD Model

Description

The PI7C9X2G304SLBFDE is a high-performance, feature-rich PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is specifically engineered to meet the needs of the latest generation of high-throughput, low-latency computing and networking applications.

Key Features

  • PCI Express Base Specification: Compliant with PCIe 3.0 standards, the PI7C9X2G304SLBFDE ensures compatibility with the latest PCIe devices, providing transfer rates of up to 8GT/s per lane.
  • Port Configuration: The switch offers a flexible port configuration, featuring a multi-lane design that can be configured for various applications, supporting a wide array of lane widths and speeds.
  • Energy Efficiency: With advanced power management features, this switch is designed for energy efficiency, reducing power consumption in both active and idle states.
  • High Reliability: Engineered for reliability, the PI7C9X2G304SLBFDE includes error handling and advanced diagnostics capabilities to ensure stable and consistent performance.
  • Enhanced Throughput: The device enables increased throughput for connected devices, making it ideal for data-intensive applications such as data centers, storage systems, and high-performance computing.

Applications

The versatility of the PI7C9X2G304SLBFDE makes it suitable for a wide range of applications, including:

  • Server and Workstation Systems
  • Embedded Systems
  • Networking Equipment
  • Storage Solutions
  • High-performance Computing Platforms

Technical Specifications

The PI7C9X2G304SLBFDE boasts technical specifications that include:

  • Up to 12 downstream ports for flexible connectivity
  • Non-blocking internal switch architecture
  • Support for Access Control Services (ACS)
  • End-to-End (E2E) data protection
  • Hot-plug and surprise-plug support
  • Package: 19x19mm FCBGA

Quality and Support

Diodes Incorporated is committed to providing exceptional quality and support for the PI7C9X2G304SLBFDE, including comprehensive technical documentation, design resources, and customer support to ensure seamless integration into your product designs.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1338 $52.5352
10+ $10.7764 $107.7640
15+ $10.4397 $156.5955
20+ $10.1029 $202.0580
26+ $9.7661 $253.9186
35+ $8.7559 $306.4565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,713 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess