EN
  • EN
  • DE

PI7C9X20303ULAZPEX

Part No PI7C9X20303ULAZPEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 132TQFN / Packet Switch, 3-Port/3-Lane Interface 132-TQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series UltraLo™
Package Tape & Reel (TR)
Applications Packet Switch, 3-Port/3-Lane
Interface PCI Express
Package / Case 132-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 132-TQFN (10x10)
Mounting SMD (SMT)
Base Product Number PI7C9X20303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1030068-PI7C9X20303ULAZPEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X20303ULAZPEX CAD Model

Description

Introducing the PI7C9X20303ULAZPEX from Diodes Incorporated

The PI7C9X20303ULAZPEX is a state-of-the-art PCIe packet switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to provide an efficient and flexible solution for expanding PCI Express (PCIe) connectivity in a wide array of computing and consumer applications.

At the heart of the PI7C9X20303ULAZPEX lies its ability to offer three downstream ports for PCIe Gen2 expansion, making it an ideal choice for systems that require additional PCIe lanes. This is particularly useful for applications like embedded systems, servers, workstations, and gaming platforms where high-speed data transfer and additional connectivity are essential.

The device supports a lane configuration of x1 ports, ensuring compatibility with a broad range of PCIe devices. It is designed with performance in mind, offering low latency and high throughput. The switch is also compliant with the PCI Express Base Specification Revision 2.1, ensuring that it meets the latest standards for data transfer and communication.

One of the key features of the PI7C9X20303ULAZPEX is its support for non-transparent bridging (NTB), which enables the switch to create isolated subsystems within a single PCIe hierarchy. This feature is particularly useful for creating secure and efficient systems within a larger network.

The PI7C9X20303ULAZPEX also boasts advanced power management capabilities, with support for Active State Power Management (ASPM) and L1 substates, which help to reduce power consumption when the switch is not in full use. This makes it an eco-friendly choice for energy-conscious designs.

For designers and engineers looking for a reliable and versatile PCIe switch, the PI7C9X20303ULAZPEX from Diodes Incorporated offers a compelling solution. Its combination of performance, flexibility, and power efficiency makes it a top contender for expanding PCIe capabilities in modern electronic systems.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI7C9X20303ULAZPEX is poised to be a valuable component in your next high-performance computing or consumer electronics project.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7442 $58.4652
13+ $7.9953 $103.9389
20+ $7.7454 $154.9080
27+ $7.4956 $202.3812
35+ $7.2457 $253.5995
47+ $6.4962 $305.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,249 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess