EN
  • EN
  • DE

PI7C9X20303ULAZPE

Part No PI7C9X20303ULAZPE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 132TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Packet Switch, 3-Port/3-Lane
Case / Package 132-TQFN (10x10)
Mounting Surface Mount
Win Source Part Number 061643-PI7C9X20303ULAZPE
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 168
Ultra Librarian 3D Model Ultra Librarian PI7C9X20303ULAZPE CAD Model

Description

Introducing the PI7C9X20303ULAZPE from Diodes Incorporated

The PI7C9X20303ULAZPE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced product offers a wealth of features and capabilities for a wide range of applications, making it a perfect fit for systems requiring high-speed data transfer and flexible interconnect solutions.

At the heart of the PI7C9X20303ULAZPE lies its ability to provide three downstream ports for PCIe Gen2 communication, allowing for a versatile and efficient expansion of PCIe slots in a system. This switch is designed to meet the needs of applications such as embedded systems, desktops, workstations, servers, and communication platforms that require additional PCIe connectivity.

One of the key benefits of the PI7C9X20303ULAZPE is its support for high-speed data transfer rates of up to 5GT/s per lane, which ensures that connected devices can operate at peak performance without bottlenecks. This makes the switch an ideal solution for systems that need to manage large volumes of data quickly and reliably.

The product also boasts an integrated clock buffer, which reduces the need for additional components and simplifies the design process. This feature, along with its small package size, makes it a compact and cost-effective solution for adding PCIe capabilities to a variety of systems.

Furthermore, the PI7C9X20303ULAZPE is designed with power efficiency in mind. It features low-power operation, which helps to minimize power consumption and heat generation, thereby contributing to the overall energy efficiency of the system it is integrated into.

Diodes Incorporated has also ensured that the PI7C9X20303ULAZPE is compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility and interoperability with a wide range of PCIe devices. This compliance, coupled with the switch's advanced features, makes it a robust and future-proof solution for expanding PCIe connectivity in modern computing environments.

In conclusion, the PI7C9X20303ULAZPE from Diodes Incorporated is a high-performance PCIe packet switch that offers exceptional data transfer speeds, power efficiency, and design flexibility. Its advanced features and compliance with industry standards make it an excellent choice for system designers looking to enhance PCIe connectivity in their products.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0254 $72.1016
8+ $14.7902 $118.3216
13+ $14.3279 $186.2627
17+ $13.8658 $235.7186
22+ $13.4035 $294.8770
29+ $12.0170 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess