EN
  • EN
  • DE

PI7C8150AMAE-33

Part No PI7C8150AMAE-33
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Mounting Type Surface Mount
Base Product Number PI7C8150
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655001-PI7C8150AMAE-33
Ultra Librarian 3D Model Ultra Librarian PI7C8150AMAE-33 CAD Model

Description

The PI7C8150AMAE-33 is a high-performance, versatile PCI-to-PCI bridge chip from Diodes Incorporated. This integrated circuit is designed to facilitate robust expansion of PCI bus systems, providing a seamless interface between two PCI buses operating at a frequency of 33MHz. It is an ideal solution for embedded systems, communication infrastructure, and industrial applications where additional PCI slots or a segmentation of the PCI bus is necessary to maintain signal integrity and performance.

Key Features

  • Dual PCI Bus Interface: The device features a primary and secondary PCI interface, enabling the connection of two separate PCI buses. This is particularly useful for system expansion and for maintaining optimal bus speeds.
  • PCI Specification Compliance: The PI7C8150AMAE-33 complies with PCI Local Bus Specification Revision 2.2, ensuring compatibility with a wide range of PCI devices and systems.
  • High-Performance Operation: With support for 33MHz operation, this chip can handle the communication requirements of most PCI devices without bottlenecks.
  • Low Power Consumption: Designed for efficient operation, the PI7C8150AMAE-33 minimizes power consumption, making it suitable for power-sensitive applications.
  • Package Type: Available in a 208-pin PQFP (Plastic Quad Flat Pack) package, it is suitable for surface mount technology and fits compactly on a variety of motherboard layouts.

Applications

The versatility of the PI7C8150AMAE-33 makes it an excellent choice for a range of applications, including:

  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Server and Storage Systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C8150AMAE-33 is no exception. It is manufactured to meet the highest industry standards, ensuring stable and reliable performance in a variety of operating conditions.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess