EN
  • EN
  • DE

PI7C21P100NHE

Part No PI7C21P100NHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 3PORT LBGA / PCI Bridge Chip 32bit 66MHz 304-Pin CsBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Package 304-BGA Exposed Pad
Manufacturer Package 304-CSBGA (31x31)
Mounting SMD
Win Source Part Number 791853-PI7C21P100NHE
Popularity Medium
Supply and Demand Status Limited
Family Name PI7C21P100
Introduction Date May 10, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI7C21P100NHE CAD Model

Description

The PI7C21P100NHE is a state-of-the-art high-performance PCIe packet switch designed by Diodes Incorporated, a leader in the semiconductor market. This advanced switch is engineered to meet the needs of the latest generation of computing and communication applications, providing a reliable and efficient solution for expanding PCIe connections.

Key Features

  • PCI Express Base Specification: The device complies with PCIe Base Specification Revision 2.1, ensuring compatibility with a wide range of PCIe devices and systems.
  • Port Configuration: It offers a flexible port configuration with one upstream port and nine downstream ports, enabling versatile connectivity options for multiple devices.
  • High Bandwidth: With support for PCIe Gen2 speeds, the switch can handle data rates of up to 5Gbps per lane, offering a total bandwidth that can accommodate the most demanding applications.
  • Low Latency: The PI7C21P100NHE is designed to deliver low latency switching, which is critical for high-speed data transfer and real-time applications.
  • Advanced Power Management: It features sophisticated power management capabilities, including support for the Active State Power Management (ASPM) protocol, to reduce power consumption during idle periods.
  • Hot-Swap and Hot-Plug Support: The device supports hot-swap and hot-plug operations, allowing for seamless integration and maintenance without the need to power down the system.

Applications

The PI7C21P100NHE is ideal for a variety of applications, including data center servers, storage systems, network interface cards, and embedded systems. Its high-speed data transfer capabilities make it particularly suitable for applications that require fast and efficient data movement, such as high-performance computing and telecommunications.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI7C21P100NHE is built to deliver consistent performance while withstanding the rigors of industrial environments. It is a testament to Diodes Incorporated's dedication to excellence in product engineering and manufacturing.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess