EN
  • EN
  • DE

PI7C9X20404GPBNBE

Part No PI7C9X20404GPBNBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 148LFBGA / PCI Express Switch System Interconnect Switch 4Lanes 4 Port 2-CH 148-Pin LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series GreenPacket
Packaging Tray
Part Status Obsolete(EOL)
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package 148-LFBGA
Manufacturer Package 148-LFBGA (12x12)
Mounting SMD
Win Source Part Number 791858-PI7C9X20404GPBNBE
Popularity Medium
Supply and Demand Status Limited
Family Name PI7C9X20404GP
Introduction Date May 14, 2008
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI7C9X20404GPBNBE CAD Model

Description

Diodes Incorporated PI7C9X20404GPBNBE - PCIe Packet Switch

The PI7C9X20404GPBNBE is a high-performance, PCIe packet switch from Diodes Incorporated, designed to meet the demands of modern data communication systems. This advanced switch is engineered to provide efficient data transfer between multiple PCIe devices, ensuring high throughput and low latency in a variety of applications.

At the heart of the PI7C9X20404GPBNBE lies its 4-lane, 4-port configuration, which allows it to interface with up to four PCIe devices simultaneously. This packet switch is compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of existing and future PCIe devices. With support for a 5 GT/s transfer rate per lane, this switch is capable of handling significant data bandwidth, making it suitable for applications such as data centers, servers, and high-performance computing environments.

The PI7C9X20404GPBNBE boasts an array of features designed to optimize system performance and reliability. It includes advanced error reporting and handling, hot-plug support, and end-to-end data protection. These features help to maintain data integrity and provide a stable connection between devices, which is critical in mission-critical systems where data loss or corruption is unacceptable.

Furthermore, this PCIe packet switch supports low-power states, which is essential for energy-efficient systems. The PI7C9X20404GPBNBE is also designed with a focus on ease of integration, featuring a straightforward pin-out and a compact form factor that makes it ideal for space-constrained applications.

For developers and system integrators, the PI7C9X20404GPBNBE offers a flexible solution that can be easily incorporated into a variety of designs. Its robust feature set, combined with Diodes Incorporated's reputation for quality and reliability, makes the PI7C9X20404GPBNBE an excellent choice for those looking to enhance their PCIe-based systems.

To summarize, the Diodes Incorporated PI7C9X20404GPBNBE PCIe packet switch is a versatile and powerful component that provides high-speed data transfer, system reliability, and energy efficiency, making it an integral part of modern computing and data communication solutions.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5038 $79.5114
6+ $21.7463 $130.4778
9+ $21.0672 $189.6048
12+ $20.3881 $244.6572
15+ $19.7078 $295.6170
20+ $17.6692 $353.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess