EN
  • EN
  • DE

PI74STX4G4245ZJEX

Part No PI74STX4G4245ZJEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC 2BIT LVL SHFT BUF/TXRX 16TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TDFN (3.3x1.5)
Win Source Part Number 112932-PI74STX4G4245ZJEX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PI74STX4G4245ZJEX CAD Model

Description

Overview of PI74STX4G4245ZJEX from Diodes Incorporated

The PI74STX4G4245ZJEX is a high-performance, low-voltage dual supply 4-bit translating transceiver that comes from the reputable semiconductor manufacturer Diodes Incorporated. This component is designed to meet the needs of modern high-speed bidirectional communication between two buses of different voltage domains. With its advanced features and robust design, the PI74STX4G4245ZJEX is an ideal solution for a wide range of applications in computing, networking, and telecommunications.

Key Features

  • Voltage Translation: The device supports voltage level translation between 1.65V and 3.6V on the A side and 2.3V to 5.5V on the B side, making it versatile for interfacing between different logic levels.
  • High-Speed Data Transfer: It is capable of supporting high-speed data transfer, which is essential for modern high-performance systems.
  • Low Power Consumption: The PI74STX4G4245ZJEX is designed for low power consumption, helping to extend battery life in portable applications and reduce power costs in stationary setups.
  • Flow-Through Pinout: The transceiver's flow-through pinout simplifies PCB layout by enabling direct paths between components and reducing signal distortion.

Applications

The versatility of the PI74STX4G4245ZJEX makes it suitable for a range of applications, including:

  • Mobile and portable devices where power efficiency is critical.
  • Data communication systems requiring high-speed data transfer.
  • Interfacing between microprocessors or microcontrollers operating at different voltage levels.
  • Memory interface and bus management in computing applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI74STX4G4245ZJEX is no exception. It is fabricated using advanced manufacturing processes that ensure high reliability and performance consistency. The device is also compliant with RoHS standards, minimizing the environmental impact and ensuring safety in applications where hazardous substances are a concern.

With its combination of high-speed performance, low power consumption, and reliable operation across different voltage domains, the PI74STX4G4245ZJEX from Diodes Incorporated represents a superior choice for designers and engineers looking to optimize their interfacing solutions.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4816 $59.2640
100+ $1.2157 $121.5700
150+ $1.1776 $176.6400
205+ $1.1397 $233.6385
265+ $1.1018 $291.9770
355+ $0.9878 $350.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess