EN
  • EN
  • DE

ADUM220N0BRWZ

Part No ADUM220N0BRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADUM220N0BRWZ-505,-2735-ADUM220N0BRWZ
Standard Package 47
Win Source Part Number 1023679-ADUM220N0BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM220N0BRWZ CAD Model

Description

The ADUM220N0BRWZ is a cutting-edge, dual-channel digital isolator from the renowned manufacturer Analog Devices Inc. This component is designed to provide robust signal isolation for a variety of applications, including industrial, medical, and energy systems where signal integrity and isolation are critical for safety and performance.

Key Features

  • High Data Rate: The ADUM220N0BRWZ supports data rates up to 1 Mbps, enabling fast and reliable communication across isolation barriers.
  • Superior Isolation: With an isolation voltage rating of 3000 Vrms, this digital isolator offers excellent protection against high voltage transients and enhances system reliability.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the device provides magnetic isolation with the advantages of low power consumption and stable performance over a wide temperature range.
  • Low Power Operation: The device is optimized for low power consumption, making it suitable for energy-sensitive applications.
  • Robust Operating Temperature Range: The ADUM220N0BRWZ can operate effectively across a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Compact Package: Housed in a 16-lead SOIC wide-body package, the ADUM220N0BRWZ is designed for space-constrained applications without compromising on isolation or performance.

Applications

The versatility of the ADUM220N0BRWZ makes it ideal for a broad range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Isolated communication interfaces such as RS-232, RS-485, and CAN

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUM220N0BRWZ is no exception. This component is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. With its advanced features and proven technology, the ADUM220N0BRWZ is an excellent choice for designers seeking a high-performance isolation solution.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1869 $50.9904
39+ $2.6149 $101.9811
60+ $2.5331 $151.9860
82+ $2.4514 $201.0148
106+ $2.3697 $251.1882
142+ $2.1246 $301.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess