EN
  • EN
  • DE

PI74LPT16244AEX

Part No PI74LPT16244AEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer Diodes Incorporated
Series 74LPT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74LPT16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889280-PI74LPT16244AEX
Ultra Librarian 3D Model Ultra Librarian PI74LPT16244AEX CAD Model

Description

PI74LPT16244AEX - High-Speed Logic Transceiver from Diodes Incorporated

The PI74LPT16244AEX is a high-performance, 16-bit bidirectional logic transceiver from Diodes Incorporated, designed to meet the demands of high-speed data transmission systems. This device is part of the 74LPT family, which is known for its low-power technology and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Data Transfer: The device supports fast data transfer rates, making it suitable for interfacing with high-speed microprocessors and communication systems.
  • Low Power Consumption: It operates with low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The PI74LPT16244AEX functions over a broad voltage range, accommodating various system power supplies.
  • Bus-Hold Data Inputs: The transceiver features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Flow-Through Pinout: A flow-through architecture is implemented to minimize the PCB layout routing, which is beneficial for maintaining signal integrity at high speeds.

Applications

The device is ideal for various applications, including:

  • High-speed data transfer systems
  • Communication interfaces
  • Data bus transceivers for microprocessor systems
  • Networking and telecommunication equipment
  • Signal bridging for backplane or cable interconnects

Technical Specifications

The PI74LPT16244AEX transceiver has a wide range of technical specifications that make it a versatile component for many digital systems:

  • 16-bit bidirectional interface
  • Support for mixed-mode signal operation (5V input and 3.3V output)
  • Non-inverting bus transceiver
  • Output enable (OE) and direction (DIR) control inputs
  • Compliance with JEDEC standard no. 8-1A
  • Industrial operating temperature range: -40°C to +85°C

With its robust feature set and Diodes Incorporated's reputation for reliability, the PI74LPT16244AEX is a smart choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess