EN
  • EN
  • DE

PI74FCT373TQ

Part No PI74FCT373TQ
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCTAL TRANSPARENT LTCH 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.75 V to 5.25 V
Independent Circuits 1
Propagation Delay Time (ns) 1.5ns
Current - Output High, Low 15mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 042137-PI74FCT373TQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT373TQ CAD Model

Description

Product Overview: PI74FCT373TQ by Diodes Incorporated

The PI74FCT373TQ is a high-performance, octal transparent D-type latch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its fast switching speeds and TTL compatibility. The device is specifically crafted to meet the demands of high-speed memory buffering and data storage applications.

Key Features

  • Logic Type: Octal Transparent D-Type Latch
  • Bus Hold: No need for pull-up or pull-down resistors, as it includes a built-in bus hold feature to maintain the last state during a power-down situation.
  • Logic Level: TTL compatible, ensuring easy integration with existing TTL logic systems.
  • Operating Voltage: 4.5V to 5.5V, making it suitable for a wide range of power supply conditions.
  • High Drive: Capable of driving 64mA at the outputs, providing robust signal transmission to downstream components.
  • Packaging: Available in a space-saving 20-pin TSSOP package, ideal for compact PCB layouts.

Performance and Quality

The PI74FCT373TQ is designed for high-speed operation with a typical propagation delay of only 4.5ns, ensuring rapid data transfer and minimal signal latency. The device also features low power consumption with a typical ICCT of 20mA, making it an energy-efficient choice for modern electronic systems.

Diodes Incorporated is committed to delivering products that adhere to the highest quality standards. The PI74FCT373TQ is no exception, having undergone rigorous testing to ensure reliability and performance under varying conditions. Its robust construction is designed for longevity, ensuring that it can withstand the demands of continuous operation in industrial and commercial environments.

Applications

The versatility of the PI74FCT373TQ makes it an ideal choice for a wide range of applications, including:

  • Memory Buffering
  • Data Storage Systems
  • Communications Interfaces
  • Microprocessor or Microcontroller Systems
  • Industrial Control Systems

In conclusion, the PI74FCT373TQ from Diodes Incorporated is a reliable and high-performing component that offers a blend of speed, power efficiency, and design flexibility, making it a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess