EN
  • EN
  • DE

PI74AVC164245AE

Part No PI74AVC164245AE
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TXRX LEVEL SHIFT 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 2.7V
Voltage - VCCB 3V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061625-PI74AVC164245AE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Quantity per package 39
Ultra Librarian 3D Model Ultra Librarian PI74AVC164245AE CAD Model

Description

Diodes Incorporated PI74AVC164245AE - 16-Bit Bidirectional Transceiver

The PI74AVC164245AE is a high-performance, 16-bit bidirectional transceiver from Diodes Incorporated, designed to facilitate the transfer of data between two buses of different voltage domains. This integrated circuit is part of the AVC family, which is renowned for its low-voltage operation and high-speed interface technology. The PI74AVC164245AE is ideal for applications that require efficient communication between different system components while maintaining signal integrity and minimizing power consumption.

Constructed with an advanced CMOS technology, the PI74AVC164245AE offers a wide voltage range, operating from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This allows for seamless translation between different logic levels, making it an excellent choice for mixed-voltage systems. The device also features a maximum data rate of 250 Mbps, ensuring rapid data transmission for high-speed digital applications.

The transceiver is equipped with dual independent direction controls that allow for direction flexibility, with each byte being controlled separately. This means that the PI74AVC164245AE can simultaneously transmit and receive data, which is essential for parallel data processing tasks. Moreover, the device includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.

For enhanced reliability, the PI74AVC164245AE comes with over-voltage tolerant inputs and outputs on the B side, which can tolerate voltage levels up to 5.5V even when the device is powered off. This feature protects the transceiver from potential damage caused by voltage spikes or incorrect power sequencing.

In terms of packaging, the PI74AVC164245AE is available in a 48-pin TSSOP package, making it compact enough for space-constrained applications while providing adequate pin spacing for ease of PCB routing. Its industrial temperature range of -40°C to +85°C ensures stable operation in harsh environments.

Overall, the PI74AVC164245AE from Diodes Incorporated is a versatile and reliable component for designers looking to bridge communication between different voltage domains, with features that promote ease of use, robust protection, and high-speed data transfer.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess