EN
  • EN
  • DE

PI6ULS5V9509WEX

Part No PI6ULS5V9509WEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 1 Channel 400kHz 8-SOIC
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 6ULS5V9509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6ULS5V9509WEXTR, PI6ULS5V9509WEXCT, PI6ULS5V9509WEXDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889271-PI6ULS5V9509WEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9509WEX CAD Model

Description

Introducing the PI6ULS5V9509WEX from Diodes Incorporated

The PI6ULS5V9509WEX is a cutting-edge level shifter device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to address the needs of modern electronics that require voltage level translation between different logic levels. Ideal for multi-voltage systems, the PI6ULS5V9509WEX ensures seamless communication within devices operating at varying logic levels.

This level shifter is particularly suitable for applications that involve interfacing low-voltage microprocessors or microcontrollers with higher voltage components. Its bidirectional interface capability allows for effortless data transfer in both directions, making it a versatile solution for complex electronic designs.

Key Features of PI6ULS5V9509WEX:

  • Voltage Level Translation: Capable of translating signals between a wide range of voltages, this level shifter supports voltage levels from as low as 0.8V up to 5V.
  • High-Speed Operation: Designed for performance, the PI6ULS5V9509WEX can handle high-speed signals, which is essential for applications requiring fast data transfer rates.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Robust ESD Protection: The built-in electrostatic discharge (ESD) protection ensures the longevity and reliability of the device, safeguarding it from potential damage due to static electricity.
  • Compact Packaging: Available in a space-saving package, the PI6ULS5V9509WEX is ideal for designs where board space is at a premium.

Whether you are developing consumer electronics, mobile devices, or industrial control systems, the PI6ULS5V9509WEX offers the performance and reliability required for effective level shifting. Its compatibility with various logic levels and its high-speed operation make it an excellent choice for designers looking to create seamless and efficient multi-voltage environments.

Diodes Incorporated's commitment to quality and innovation is evident in the PI6ULS5V9509WEX. This product exemplifies their dedication to providing components that push the boundaries of technology, ensuring that your electronic designs are not only functional but also at the forefront of the industry.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1520 $64.5600
70+ $1.7658 $123.6060
105+ $1.7107 $179.6235
140+ $1.6555 $231.7700
185+ $1.6003 $296.0555
245+ $1.4347 $351.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess