EN
  • EN
  • DE

PI6ULS5V9509UEX

Part No PI6ULS5V9509UEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8MSOP / Level Translating SMBus Repeater with Tiny Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 3mA
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811351-PI6ULS5V9509UEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9509UEX CAD Model

Description

The PI6ULS5V9509UEX from Diodes Incorporated is a cutting-edge, high-performance level shifter designed to address the needs of modern electronics that require voltage level translation between different logic levels. This component is essential for interfacing devices that operate at various voltage domains, ensuring compatibility and reliable communication within a multi-voltage digital system.

Key Features

  • Level Shifting: Capable of translating signals between low voltage (down to 0.9V) and higher voltage levels (up to 5V), making it versatile for a wide range of applications.
  • High-Speed Operation: With its fast propagation delay, the PI6ULS5V9509UEX is suitable for high-speed interfaces, ensuring minimal signal distortion and timing issues.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Bidirectional Interface: The device supports bidirectional voltage translation without the need for direction control, simplifying the design and reducing the complexity of the circuit.
  • Multiple Configurations: It offers various configurations to match the specific requirements of different systems, providing flexibility in design.

Applications

The PI6ULS5V9509UEX is ideal for a broad spectrum of applications, including but not limited to:

  • Mobile devices where interfacing between low-voltage processors and higher voltage peripheral components is required.
  • Consumer electronics that need to bridge different logic levels for sensors, displays, and other I/O devices.
  • Computing platforms, such as laptops and desktops, where signal integrity and power efficiency are critical.
  • Industrial controls where robust level shifting is necessary to interface with a variety of sensors and actuators operating at different voltage levels.

In conclusion, the PI6ULS5V9509UEX from Diodes Incorporated is a versatile and efficient solution for systems requiring reliable level shifting capabilities. Its performance and flexibility make it an excellent choice for designers looking to bridge the gap between different voltage domains in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9614 $52.8770
130+ $0.7889 $102.5570
200+ $0.7642 $152.8400
275+ $0.7396 $203.3900
350+ $0.7149 $250.2150
470+ $0.6410 $301.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,684 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess