EN
  • EN
  • DE

PI6LC48P03LE

Part No PI6LC48P03LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK 700MHZ 1CIR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet Clock Generator IC 700MHz 1 Output 24-TSSOP
Manufacturer Diodes Incorporated
Series HiFlex™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889265-PI6LC48P03LE
Ultra Librarian 3D Model Ultra Librarian PI6LC48P03LE CAD Model

Description

The PI6LC48P03LE is a cutting-edge product from Diodes Incorporated, designed to cater to the demanding requirements of modern electronic applications. This precision-engineered component is part of Diodes Incorporated's portfolio of high-performance integrated circuits, and it is tailored to provide a reliable solution for clock and data management in complex systems.

Key Features

  • High-Frequency Support: The PI6LC48P03LE operates at high frequencies, making it suitable for applications that require fast data processing and transfer.
  • Low Jitter Performance: With its low jitter characteristic, it ensures signal integrity, which is critical for maintaining the fidelity of high-speed signals.
  • Power Efficiency: Designed for power-sensitive applications, it offers excellent power efficiency, reducing the overall power consumption of the systems it is integrated into.
  • Compact Footprint: The device comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Easy Integration: It is designed for ease of integration into various circuit designs, providing flexibility to system designers.

Applications

The PI6LC48P03LE is versatile and can be used in a wide range of applications, including:

  • High-speed networking equipment
  • Communication infrastructure
  • Data centers
  • Server and storage systems
  • Consumer electronics

Technical Specifications

With precise specifications, the PI6LC48P03LE meets the stringent requirements of modern electronic systems:

  • Supply Voltage (VDD): Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet
  • RoHS Compliant: Yes

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest level of quality and reliability. The PI6LC48P03LE is no exception and has undergone rigorous testing to ensure it meets the industry standards for performance and durability.

In summary, the PI6LC48P03LE from Diodes Incorporated is a highly reliable and efficient solution for clock and data management, suitable for a variety of high-speed applications. Its combination of features and performance makes it an excellent choice for designers looking to enhance their system designs with a top-tier integrated circuit.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7302 $52.2228
33+ $3.0607 $101.0031
51+ $2.9650 $151.2150
70+ $2.8694 $200.8580
91+ $2.7737 $252.4067
121+ $2.4868 $300.9028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess