EN
  • EN
  • DE

XPC860SRZP66C1

Part No XPC860SRZP66C1
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410427-XPC860SRZP66C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860SRZP66C1 CAD Model

Description

The XPC860SRZP66C1 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). It's an embedded processor belonging to the MPC860 family, known for integrating a CPU core and various peripherals onto a single chip, making it suitable for a wide array of embedded applications needing processing power and I/O capabilities.

Applications

  • Networking equipment, such as routers, switches, and gateways.
  • Industrial control systems and automation equipment.
  • Telecommunications devices.
  • Automotive control units.
  • Embedded computing platforms.

Features

  • Power Architecture™ core: Utilizing the PowerPC architecture, ensuring efficient processing.
  • Integrated memory controller: Simplifies memory interface design and supports various memory types.
  • Communication interfaces: Includes Ethernet, UART, and other interfaces for network connectivity and peripheral communication.
  • DMA controller: Facilitates efficient data transfer between peripherals and memory without involving the CPU.
  • Timers and counters: Provides precise timing and counting functions, essential for real-time applications.

Benefits

  • Reduced system cost: Integrated design minimizes the need for external components, lowering overall system costs.
  • Improved performance: The Power Architecture™ core and integrated peripherals enable efficient data processing and high performance.
  • Simplified design: The integrated memory controller and communication interfaces streamline system design.
  • Lower power consumption: Optimized power management features reduce power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing ensure reliable operation across diverse environments.

Additional Details

The XPC860SRZP66C1 operates at a clock speed of 66 MHz. It supports a variety of memory technologies, including SDRAM and Flash memory. The device typically comes in a Power Quad Flat Pack (PQFP) package. Refer to Freescale's (NXP) official documentation for complete technical specifications, including voltage requirements, operating temperature range, and pin assignments.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess