EN
  • EN
  • DE

PI6CV2304WEX

Part No PI6CV2304WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 140MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output LVCMOS
Frequency - Max 140MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 791836-PI6CV2304WEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name PI6CV2304
Introduction Date April 25, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI6CV2304WEX CAD Model

Description

Introducing the PI6CV2304WEX from Diodes Incorporated

The PI6CV2304WEX is a state-of-the-art clock buffer from Diodes Incorporated, designed to meet the stringent requirements of high-performance computing and networking applications. This precision device is engineered to provide low-jitter clock distribution, enhancing the performance and reliability of your systems.

Key Features

  • Low Skew: The PI6CV2304WEX boasts an extremely low output-to-output skew, ensuring synchronous operation across all connected devices.
  • Multiple Outputs: With a total of four outputs, this clock buffer can distribute a single clock input to multiple destinations without degradation of the signal quality.
  • Wide Frequency Range: It supports a broad range of frequencies, making it versatile for a variety of applications from low-frequency operations to high-speed digital systems.
  • Advanced Power Supply Noise Rejection: The device is designed with an advanced power supply noise rejection feature, which minimizes the effects of power supply variations on the clock signal.

Applications

The PI6CV2304WEX is ideal for use in a multitude of applications, including but not limited to:

  • Server and workstation motherboards
  • Storage systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing clusters

Technical Specifications

Under the hood, the PI6CV2304WEX features:

  • 3.3V operation voltage
  • Industrial temperature range of -40°C to +85°C
  • Available in a space-saving 16-pin TSSOP package

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CV2304WEX is no exception. It is manufactured using the latest semiconductor processes, which ensures high reliability and performance consistency. Customers can trust in the robust design and manufacturing excellence that Diodes Incorporated brings to its products.

Whether you are designing the next generation of computers or upgrading networking systems, the PI6CV2304WEX from Diodes Incorporated is the ideal solution for your clock distribution needs, offering precision, performance, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0879 $59.8345
130+ $0.8927 $116.0510
205+ $0.8648 $177.2840
280+ $0.8369 $234.3320
360+ $0.8090 $291.2400
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess