EN
  • EN
  • DE

PI6CBF18501ZLAIEX-13R

Part No PI6CBF18501ZLAIEX-13R
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 200 MHz
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362461-PI6CBF18501ZLAIEX-13R
Ultra Librarian 3D Model Ultra Librarian PI6CBF18501ZLAIEX-13R CAD Model

Description

Diodes Incorporated PI6CBF18501ZLAIEX-13R Product Overview

The PI6CBF18501ZLAIEX-13R is a high-performance, feature-rich clock buffer from Diodes Incorporated, designed to meet the stringent demands of modern electronic systems. This advanced clock buffer is engineered to provide low-jitter, high signal integrity clock distribution which is crucial for ensuring the reliable operation of high-speed digital circuits.

Key Features

  • Multiple Outputs: This device boasts 8 differential pairs of low-skew, low-jitter outputs, ensuring precise clock distribution to multiple components within a system.
  • Wide Frequency Range: It supports a broad range of frequencies, making it suitable for various applications, including high-performance computing, networking, and telecommunications.
  • Programmable Features: Users can program the output skew, output impedance, and other parameters to match specific design requirements, providing a high level of flexibility and optimization for different system configurations.
  • Power Supply: The PI6CBF18501ZLAIEX-13R operates on a 3.3V power supply, which is a common voltage level in digital systems, ensuring easy integration.
  • Industrial Temperature Range: It is designed to work reliably across an industrial temperature range, making it suitable for deployment in environments with extreme temperature conditions.
  • Advanced Packaging: It is available in a 48-pin TQFN (Thin Quad Flat No-lead) package, which offers a compact footprint while allowing for efficient heat dissipation.

Applications

The PI6CBF18501ZLAIEX-13R is ideal for a variety of high-speed digital applications. Its ability to distribute a clean, stable clock signal makes it an excellent choice for:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • High-performance computing systems
  • Storage systems and arrays

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6CBF18501ZLAIEX-13R is no exception. This product is built to meet the high standards expected by industry professionals, ensuring long-term performance and stability in mission-critical systems.

Overall, the PI6CBF18501ZLAIEX-13R from Diodes Incorporated represents a versatile and reliable solution for clock distribution challenges, offering precise timing, programmability, and robustness required by today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7842 $52.9788
33+ $3.1050 $102.4650
50+ $3.0079 $150.3950
69+ $2.9109 $200.8521
89+ $2.8139 $250.4371
119+ $2.5228 $300.2132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,773 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess