EN
  • EN
  • DE

PI6C5912006ZHIEX

Part No PI6C5912006ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER W-QFN5050-32 / Clock Fanout Buffer (Distribution) IC 2:6 2 GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Differential or Single-Ended
Output LVPECL
Frequency - Max 2 GHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI6C5912006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI6C5912006ZHIEXDICT,PI6C5912006ZHIEXDIDKR,PI6C5912006ZHIEXDITR
Standard Package 2,500
Win Source Part Number 1084792-PI6C5912006ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6C5912006ZHIEX CAD Model

Description

Introducing the PI6C5912006ZHIEX from Diodes Incorporated

The PI6C5912006ZHIEX is a state-of-the-art clock buffer from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, low-power component is designed to meet the stringent demands of modern electronic systems, providing reliable clock distribution with minimal signal degradation.

Key Features

  • Multiple Outputs: The device boasts six differential pairs of HCSL outputs, ensuring that multiple components can be synchronized within a system.
  • Low Jitter Performance: With its exceptionally low additive phase jitter, the PI6C5912006ZHIEX is ideal for high-speed digital applications where timing accuracy is crucial.
  • Wide Frequency Range: It supports a broad range of frequencies, making it versatile for various applications, from data centers to consumer electronics.
  • Flexible Power Supply: The device operates over a standard power supply range, accommodating 3.3V ±5%.
  • Industrial Temperature Range: It is designed to operate reliably in a wide temperature range from -40°C to 85°C, suitable for industrial environments.

Applications

The PI6C5912006ZHIEX is ideal for deployment in a wide array of applications, including but not limited to:

  • High-speed data and telecommunications systems
  • Networking equipment such as routers, switches, and signal processing
  • High-performance computing and data storage systems
  • Industrial and automotive systems that require precise timing solutions

Quality and Reliability

Diodes Incorporated is committed to delivering products that exceed industry standards for quality and reliability. The PI6C5912006ZHIEX is built with this commitment in mind, ensuring that it not only performs to the highest standards but also maintains its performance over an extended operational lifespan.

Environmental Compliance

The PI6C5912006ZHIEX is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product restricts the use of certain hazardous substances in electrical and electronic equipment, making it a more environmentally friendly choice for tech companies looking to minimize their ecological footprint.

Whether you are designing a sophisticated server system or integrating precision timing into an industrial solution, the PI6C5912006ZHIEX from Diodes Incorporated is a reliable and efficient choice that stands out in the market for clock buffer solutions.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6792 $54.7168
9+ $11.2239 $101.0151
14+ $10.8732 $152.2248
20+ $10.5224 $210.4480
25+ $10.1717 $254.2925
33+ $9.1195 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess