EN
  • EN
  • DE

PI6C557-03BLEX

Part No PI6C557-03BLEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI6C557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930501-PI6C557-03BLEX
Ultra Librarian 3D Model Ultra Librarian PI6C557-03BLEX CAD Model

Description

Product Overview: PI6C557-03BLEX from Diodes Incorporated

The PI6C557-03BLEX is a high-performance clock buffer from Diodes Incorporated, designed to meet the demanding requirements of today's sophisticated electronic systems. This precision-engineered component is an essential solution for applications requiring reliable distribution of a clock signal to multiple destinations with minimal signal degradation.

Key Features

  • Multiple Outputs: The device boasts 3 differential pairs of Low-Power HCSL (LP-HCSL) outputs, providing versatile connectivity options for various system configurations.
  • Low Jitter: Engineered for precision, the PI6C557-03BLEX offers low additive phase jitter, typically less than 50fs RMS, which is crucial for maintaining signal integrity in high-speed communications and computing applications.
  • Wide Frequency Range: This clock buffer supports a wide frequency range, accommodating various input clock specifications and ensuring compatibility with a broad array of system designs.
  • Power Efficiency: The device operates with a low power consumption profile, making it an energy-efficient choice for modern electronic systems that demand minimal power wastage.
  • Robust Design: The PI6C557-03BLEX is built to withstand industrial temperature ranges, ensuring reliable performance under diverse environmental conditions.

Applications

The versatile nature of the PI6C557-03BLEX makes it suitable for a variety of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Storage Systems
  • Telecommunications Infrastructure

Quality and Reliability

As with all Diodes Incorporated products, the PI6C557-03BLEX is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the industry. It comes with the assurance of longevity and consistent performance, backed by Diodes Incorporated's reputation for excellence in electronic component design and manufacturing.

Conclusion

In summary, the PI6C557-03BLEX from Diodes Incorporated stands out as a superior clock buffer solution, providing designers with the flexibility, performance, and reliability needed to create the next generation of electronic systems. Its advanced features and robust design make it an ideal choice for a wide range of applications where precision timing distribution is paramount.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3486 $53.9440
95+ $1.1066 $105.1270
140+ $1.0720 $150.0800
195+ $1.0374 $202.2930
250+ $1.0028 $250.7000
335+ $0.8991 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess