EN
  • EN
  • DE

PI6C49X0206TLIE

Part No PI6C49X0206TLIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:6 14TSSOP / Low Skew, 1-To-6 LVCMOS / LVTTL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 250MHz
Supply Voltage (V) 1.425V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809118-PI6C49X0206TLIE
Ultra Librarian 3D Model Ultra Librarian PI6C49X0206TLIE CAD Model

Description

Product Overview: PI6C49X0206TLIE from Diodes Incorporated

The PI6C49X0206TLIE is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern computing and communication systems. This advanced clock distribution solution is part of Diodes Incorporated's extensive range of clock management devices, which are renowned for their reliability and performance.

Key Features

  • Multiple Outputs: The device boasts six low-skew outputs that ensure synchronized clock distribution across multiple subsystems.
  • Low Jitter: With its low jitter characteristic, the PI6C49X0206TLIE minimizes timing errors, which is critical for high-speed digital systems.
  • Wide Operating Frequency Range: It supports a broad frequency range, making it versatile for various applications.
  • Advanced Power Management: Integrated power management features help reduce power consumption, making it ideal for energy-sensitive designs.
  • Robust Temperature Performance: The device operates reliably over an extended temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The PI6C49X0206TLIE is suitable for a wide array of applications, including but not limited to:

  • High-speed computing platforms
  • Networking and telecommunications equipment
  • Data centers and server farms
  • Storage systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI6C49X0206TLIE is manufactured with the same attention to detail and quality control standards that customers have come to expect from Diodes Incorporated. The device is available in a compact TSSOP package, which allows for efficient space utilization on printed circuit boards.

Environmental Compliance

The PI6C49X0206TLIE is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. This commitment to environmental stewardship makes it a responsible choice for designers looking to create eco-friendly products.

In summary, the PI6C49X0206TLIE from Diodes Incorporated stands out as a superior clock buffer solution that offers precision, flexibility, and reliability, making it an excellent choice for any design requiring accurate clock distribution.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3618 $50.8944
20+ $5.2199 $104.3980
30+ $5.0568 $151.7040
41+ $4.8937 $200.6417
53+ $4.7306 $250.7218
71+ $4.2412 $301.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess