EN
  • EN
  • DE

PI6C4911506LIEX

Part No PI6C4911506LIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description LVPECL BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C4911506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889238-PI6C4911506LIEX
Ultra Librarian 3D Model Ultra Librarian PI6C4911506LIEX CAD Model

Description

Diodes Incorporated PI6C4911506LIEX - High-Performance Clock Buffer

The PI6C4911506LIEX is a state-of-the-art clock buffer from Diodes Incorporated, designed to deliver high-performance clock distribution for demanding applications. This precision-engineered component is an integral part of modern electronic systems, where reliable and accurate clock signals are crucial for system synchronization and performance optimization.

Key Features

  • Multiple Outputs: The device features six outputs, enabling it to distribute the clock signal to multiple destinations within a system.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications, including those that require high-speed operations.
  • Low Jitter: The PI6C4911506LIEX is designed to minimize jitter, ensuring the integrity of the clock signal and enhancing overall system stability.
  • Low Power Consumption: This clock buffer is optimized for low power consumption, contributing to energy-efficient system designs.
  • Advanced Packaging: Available in a compact, leadless package, the device is ideal for space-constrained applications.

Applications

With its versatile features, the PI6C4911506LIEX is well-suited for a wide range of applications, including but not limited to:

  • High-performance computing systems
  • Data centers and servers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6C4911506LIEX is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your electronic systems.

Technical Support and Resources

For engineers and designers, Diodes Incorporated provides comprehensive technical support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to help you integrate the PI6C4911506LIEX into your designs seamlessly and to answer any technical questions that may arise during development.

Whether you're designing a new system or upgrading an existing one, the PI6C4911506LIEX from Diodes Incorporated is an excellent choice for your clock distribution needs, providing performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7987 $53.9610
70+ $1.4759 $103.3130
105+ $1.4298 $150.1290
145+ $1.3837 $200.6365
190+ $1.3375 $254.1250
255+ $1.1992 $305.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess