EN
  • EN
  • DE

PI6C4911504-03LIE

Part No PI6C4911504-03LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:4 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C4911504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889232-PI6C4911504-03LIE
Ultra Librarian 3D Model Ultra Librarian PI6C4911504-03LIE CAD Model

Description

The PI6C4911504-03LIE is a high-performance, low-skew, low-jitter clock buffer from Diodes Incorporated that ensures clock signal integrity in a variety of applications. Designed to meet the stringent requirements of high-speed digital systems, this clock buffer is an essential component for maintaining synchronized operations across multiple ICs and systems.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for different clocking needs.
  • Low Skew: The PI6C4911504-03LIE boasts extremely low output-to-output skew, which is critical for maintaining the timing alignment of signals in parallel processing and high-speed data communication.
  • Low Jitter: With its low-jitter design, this clock buffer minimizes phase noise, ensuring high-quality signal transmission and reliability in performance.
  • Multiple Outputs: It provides multiple buffered outputs of a single input clock source, allowing for broad distribution of a synchronized clock signal within a system.
  • Advanced Features: The device includes additional features such as OE (Output Enable) function, which allows for better control over the timing of signal distribution.
  • Power Efficiency: The PI6C4911504-03LIE is designed to operate with low power consumption, which is beneficial for power-sensitive applications.
  • Operating Temperature: It is specified for industrial temperature ranges, ensuring reliable operation under varying environmental conditions.
  • Packaging: The clock buffer is available in a space-saving package, suitable for densely populated PCBs.

Applications

Due to its robust feature set, the PI6C4911504-03LIE is ideal for use in a variety of applications, including but not limited to:

  • Server and workstation motherboards
  • Networking equipment such as switches and routers
  • Data storage and retrieval systems
  • Telecommunications infrastructure
  • High-speed computing and data processing units

With its commitment to quality and performance, Diodes Incorporated's PI6C4911504-03LIE clock buffer is a reliable choice for designers looking to enhance the timing precision and stability of their digital systems.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6382 $57.3370
75+ $1.3442 $100.8150
120+ $1.3022 $156.2640
160+ $1.2602 $201.6320
210+ $1.2182 $255.8220
275+ $1.0922 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess