EN
  • EN
  • DE

AD5113BCPZ5-RL7

Part No AD5113BCPZ5-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 64POS 5K SGL 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767063-AD5113BCPZ5-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5113
Introduction Date October 28, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5113BCPZ5-RL7 CAD Model

Description

The AD5113BCPZ5-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD5113 series, which is known for providing reliable and precise variable resistance adjustments in a wide range of electronic applications.

Key Features

  • Resolution: The AD5113BCPZ5-RL7 offers a 64-position resolution, allowing for fine-tuning of resistance values for precise control.
  • Interface: It features a user-friendly I²C interface, providing easy integration with most microcontrollers and digital systems.
  • Supply Voltage: The device operates at a single supply voltage ranging from 2.3V to 5.5V, making it suitable for both portable and fixed power supply applications.
  • Temperature Range: With an extended industrial temperature range of -40°C to +125°C, it ensures reliable performance under various environmental conditions.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) with 5 leads, it occupies minimal board space, which is crucial for space-constrained designs.
  • Nonvolatile Memory: The device features nonvolatile memory (EEPROM) to store the desired resistance settings, ensuring the settings are maintained even after power cycling.

Applications

The digital potentiometer is ideal for a myriad of applications where precise resistance adjustments are necessary. These include:

  • Automotive systems for sensor calibration and signal conditioning
  • Portable devices where power efficiency is critical
  • Communication systems for RF attenuator control
  • Industrial equipment requiring fine-tuned calibration
  • Consumer electronics for volume control and bias adjustments

Product Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5113BCPZ5-RL7 digital potentiometer is built to meet stringent industry standards, ensuring long-term reliability and performance. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration and application of the AD5113BCPZ5-RL7 as seamless as possible for engineers and designers.

For more detailed specifications and application notes, visit the Analog Devices website or contact their support team for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess