EN
  • EN
  • DE

PI6C48535-01BLIE

Part No PI6C48535-01BLIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER MUX 2:4 / 3.3V Low Skew 1-to-4 LVTTL/LVCMOS to LVPECL Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVPECL, LVTTL
Output LVPECL
Frequency - Max 500MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series PI6C48535
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810380-PI6C48535-01BLIE
Ultra Librarian 3D Model Ultra Librarian PI6C48535-01BLIE CAD Model

Description

The PI6C48535-01BLIE is a high-performance, low-jitter, PCIe Gen 1/2/3/4/5 clock buffer from Diodes Incorporated, designed to meet the stringent requirements of a wide range of applications. It is a versatile solution for system designers looking to distribute high-quality clock signals with minimal signal degradation across their systems.

This clock buffer is characterized by its ability to support multiple PCIe generations, making it an ideal choice for systems that require a long product lifecycle and backward compatibility. The device features a 1-to-6 differential clock buffer configuration, which allows for efficient distribution of clock signals to various components within a system.

The PI6C48535-01BLIE operates at a wide temperature range, ensuring reliable performance under varying environmental conditions. This makes it suitable for use in industrial and computing applications where stability and reliability are critical. Additionally, the device is packaged in a compact 40-pin QFN, which minimizes the PCB footprint and is beneficial for space-constrained applications.

Key features of the PI6C48535-01BLIE include low additive phase jitter, typically at 50fs RMS, which is essential for maintaining signal integrity in high-speed communication systems. The device also supports HCSL compatible outputs and has a fail-safe high-impedance output state when the input clock is not present, further enhancing the robustness of the system design.

The clock buffer is equipped with advanced power-saving features, including an output enable pin that allows selective disabling of unused outputs to reduce power consumption. This makes the PI6C48535-01BLIE an energy-efficient choice for green computing and energy-conscious applications.

Overall, the PI6C48535-01BLIE from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to implement a reliable clock distribution network in their next-generation computing and industrial systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3440 $60.1920
43+ $2.7437 $117.9791
66+ $2.6580 $175.4280
90+ $2.5722 $231.4980
117+ $2.4865 $290.9205
156+ $2.2293 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess