EN
  • EN
  • DE

PI6C2408-1LIE

Part No PI6C2408-1LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLOCK BUFF 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Zero Delay Buffer IC 140MHz 1 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI6C2408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930486-PI6C2408-1LIE
Ultra Librarian 3D Model Ultra Librarian PI6C2408-1LIE CAD Model

Description

Product Overview: PI6C2408-1LIE from Diodes Incorporated

The PI6C2408-1LIE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to deliver precision timing solutions for a wide range of applications. This advanced clock buffer is part of the PI6C series that is known for providing reliable and robust clock distribution systems.

With its ability to distribute one clock input to eight outputs, the PI6C2408-1LIE ensures that all connected devices receive a synchronized clock signal. This is particularly crucial in systems where timing accuracy is paramount, such as in high-speed computing, networking, and telecommunications equipment.

Key Features

  • Multiple Outputs: The device features one input to eight output buffer configuration, allowing for efficient clock signal distribution.
  • Low Skew: The PI6C2408-1LIE offers low output-to-output skew, which minimizes timing discrepancies between signals and ensures consistent performance.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications and ensuring compatibility with different clock speeds.
  • Power Efficiency: Designed for low power consumption, this clock buffer helps in maintaining energy efficiency in the systems it is integrated with.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range, ensuring stability and functionality in extreme conditions.
  • Advanced Packaging: Available in a small 16-pin TSSOP package, the PI6C2408-1LIE is ideal for space-constrained applications.

Applications

The PI6C2408-1LIE is versatile and can be used in a variety of sectors, including:

  • High-speed computer servers
  • Networking and telecommunications equipment
  • Data storage systems
  • Industrial control systems
  • Consumer electronics

This clock buffer is designed to meet the stringent requirements of modern electronic systems, offering design flexibility, enhanced performance, and reduced system complexity. Whether you are developing high-performance computing platforms or sophisticated industrial automation systems, the PI6C2408-1LIE from Diodes Incorporated is a reliable choice for your clock distribution needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and supporting technical documents provided by Diodes Incorporated.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess