EN
  • EN
  • DE

PI5USB30216CXUAEX

Part No PI5USB30216CXUAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC PLUG IN DET TYPE C 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800811-PI5USB30216CXUAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB30216CXUAEX CAD Model

Description

Introducing the PI5USB30216CXUAEX USB 3.2 Gen 1 Switch from Diodes Incorporated

Diodes Incorporated presents the PI5USB30216CXUAEX, a state-of-the-art USB 3.2 Gen 1 switch designed to provide a seamless and efficient interface for various USB applications. This high-performance switch is engineered to facilitate the multiplexing of high-speed differential signals, making it an ideal solution for a broad range of electronic devices, including computers, smartphones, tablets, and other peripherals that require reliable USB connectivity.

Key Features

  • High-Speed Performance: The PI5USB30216CXUAEX supports SuperSpeed USB 3.2 Gen 1 data rates up to 5 Gbps, ensuring rapid data transfer and quick response times for connected devices.
  • Enhanced Signal Integrity: With its advanced design, this switch maintains signal integrity even at high data rates, reducing signal degradation and ensuring stable connections.
  • Low Power Consumption: Power efficiency is at the forefront, with the PI5USB30216CXUAEX exhibiting minimal power consumption, making it suitable for battery-powered applications.
  • Compact Form Factor: The compact size of the switch allows for easy integration into space-constrained designs without compromising functionality or performance.
  • Wide Operating Temperature Range: It operates reliably across a wide temperature range, making it versatile for use in various environments and applications.

Applications

The PI5USB30216CXUAEX is versatile and can be used in a multitude of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Portable Gaming Devices

Product Reliability

Diodes Incorporated is committed to product excellence, and the PI5USB30216CXUAEX is no exception. This switch is built with high-quality materials and undergoes rigorous testing to ensure it meets the stringent standards for reliability and performance that customers expect from Diodes Incorporated products.

For designers and engineers looking for a USB switch that offers high-speed data transfer, low power consumption, and reliable operation, the PI5USB30216CXUAEX from Diodes Incorporated is an excellent choice. Its advanced features and robust design make it a key component for any USB connectivity solution.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3983 $55.9320
90+ $1.1473 $103.2570
135+ $1.1115 $150.0525
190+ $1.0756 $204.3640
245+ $1.0398 $254.7510
325+ $0.9322 $302.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess