EN
  • EN
  • DE

PI5USB2546ZHDEX

Part No PI5USB2546ZHDEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name PI5USB2546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930479-PI5USB2546ZHDEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546ZHDEX CAD Model

Description

Introducing the PI5USB2546ZHDEX from Diodes Incorporated

The PI5USB2546ZHDEX is a state-of-the-art USB 2.0 high-speed (HS) signal switch with an integrated single-port USB battery charging controller. This innovative product from Diodes Incorporated is designed to meet the needs of modern electronics that require efficient power management and reliable data transfer.

This advanced switch supports the USB 2.0 High-Speed (480 Mbps) standard and is backward compatible with Full-Speed (12 Mbps) and Low-Speed (1.5 Mbps) data rates, ensuring its versatility across various USB interfaces. It is optimized for applications where an upstream port needs to be connected to one of the two downstream ports, making it ideal for a wide range of consumer electronics, including laptops, desktops, docking stations, monitors, and many other USB-enabled devices.

The integrated battery charging controller adheres to the USB Battery Charging Specification Revision 1.2 (BC1.2), allowing for faster charging of portable devices by supplying up to 1.5A to the charging port. This feature is particularly beneficial for users who need to quickly charge smartphones, tablets, and other gadgets that support BC1.2.

Designed with the end-user in mind, the PI5USB2546ZHDEX includes safety features such as over-voltage lockout (OVLO) and over-temperature protection (OTP), which safeguard the device and connected peripherals from potential damage caused by abnormal operating conditions. Additionally, the switch boasts low on-resistance (RON) for the HS signal switches, which minimizes signal distortion and ensures reliable, high-fidelity data transmission.

The PI5USB2546ZHDEX comes in a compact package, making it suitable for space-constrained applications without compromising performance. Its integration of two essential functions—USB switching and battery charging control—into one solution not only simplifies the design process for engineers but also helps reduce the overall bill of materials and save PCB space, making it a cost-effective and efficient choice for modern electronic designs.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI5USB2546ZHDEX is poised to be an essential component in the next generation of USB connectivity and power management solutions.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7983 $59.8725
180+ $0.6550 $117.9000
275+ $0.6346 $174.5150
380+ $0.6142 $233.3960
490+ $0.5936 $290.8640
655+ $0.5322 $348.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess